Cornell Dubilier Aluminum Electrolytic 156SVF025M

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 35 mA @ 120 Hz, 85°C ESR: 15.47 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 35 mA @ 120 Hz, 85°C ESR: 15.47 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 156SVF025M is a 15 μF, 25 VDC aluminum electrolytic capacitor in a 5 mm diameter by 5 mm height radial lead package. It has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 15.473 Ω at 120 Hz and 20°C, and a rated ripple current of 35 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C. Load life and shelf life are specified for 1000 hours at 85°C, with capacitance change limited to less than 20% of the initial value and dissipation factor and leakage current within specified multipliers. The part is designed for filtering, bypassing, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 156SVF025M is a 15 μF, 25 VDC aluminum electrolytic capacitor in a 5 mm diameter by 5 mm height radial lead package. It has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 15.473 Ω at 120 Hz and 20°C, and a rated ripple current of 35 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C. Load life and shelf life are specified for 1000 hours at 85°C, with capacitance change limited to less than 20% of the initial value and dissipation factor and leakage current within specified multipliers. The part is designed for filtering, bypassing, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 156SVF025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
156SVF025M
Aluminum Electrolytic 156SVF025M
For New Design: Yes Capacitance: 15 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 35 mA @ 120 Hz, 85°C ESR: 15.47 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 35 mA @ 120 Hz, 85°C
  • ESR: 15.47 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 156SVF025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers