Cornell Dubilier Aluminum Electrolytic Capacitors 156PUM035M

Description
15µF 35V Aluminum Electrolytic Capacitors Radial, Can 13.263Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 35V Aluminum Electrolytic Capacitors Radial, Can 13.263Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 156PUM035M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
156PUM035M-ND
Aluminum Electrolytic Capacitors 156PUM035M-ND
15µF 35V Aluminum Electrolytic Capacitors Radial, Can 13.263Ohm @ 120Hz 2000 Hrs @ 85°C

15µF 35V Aluminum Electrolytic Capacitors Radial, Can 13.263Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 156PUM035M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
156PUM035M
Capacitors - Aluminum Electrolytic Capacitors 156PUM035M
CAP ALUM 15UF 20% 35V RADIAL

CAP ALUM 15UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 156PUM035M-ND 156PUM035M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers