The 154PPR102KG is a high-voltage pulse radial film capacitor designed for switching power supplies and ballast controls. It has a rated DC voltage of 1000 V, a capacitance of 0.15 µF, and dimensions of 26.5 mm × 22 mm × 13 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. It uses a metallized polypropylene dielectric in a flame-retardant plastic box with epoxy resin fill (UL 94V-1 and UL 94V-0). The capacitor supports a maximum dv/dt of 2100 V/µs and operates from -55°C to +105°C. Insulation resistance is 30,000 MΩ×µF at 25°C for capacitances above 0.33 µF. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz, with ±5% optional. The case is coated with flame-retardant material and has lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPR102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |