The 154PPA122KD14 is an axial lead, high-voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 1200 V, a capacitance of 0.15 µF, a maximum RMS ripple current of 6 A at 70°C, and an ESR of 10 mΩ at 100 kHz and 25°C. The dimensions are 14 mm diameter by 46 mm length. Construction uses double metallized polypropylene film with internal series connections and epoxy resin end filling rated UL94V0. It operates from -55°C to +85°C, has a dissipation factor less than 0.001 at 1 kHz and 25°C, and a self-inductance under 1 nH per mm of lead spacing. The insulation resistance is 30,000 MΩ·µF at 25°C. Its dielectric strength is 160% of rated VDC or 200% VDC for 60 seconds. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPA122KD14 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |