Axial lead metallized film capacitor with polypropylene dielectric for power semiconductor circuits and SCR commutation, rated for 1500 VDC and 450 VAC at 25°C, with a capacitance of 0.015 µF, peak pulse current rating of 6000 A/μs, and dimensions of 12.5 mm in diameter by 29 mm in length. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% and a dissipation factor less than 0.001 at 1 kHz and 25°C. Construction includes aluminum foil electrodes with internal series connection, flame-retardant polyester tape wrap, and epoxy resin end fill. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PWS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |