Cornell Dubilier Film Paper Film Capacitors 153PSB302K2H

Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 38 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 38 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 153PSB302K2H is a radial lead, high current, low ESR film capacitor for high pulse applications such as induction heaters and switching power supplies. It has a 3000 V DC voltage rating and 0.015 µF capacitance with ±10% tolerance. Maximum dv/dt is 4350 V/µs, and typical ESR is 38 mΩ at 100 kHz and +25°C. The rise time rating is 3 A RMS ripple current. Dimensions are 32 mm × 20 mm × 11 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. The case is flame-retardant plastic with epoxy resin (UL94V-0) and lead-free tinned copper leads. Operating temperature is -40°C to +100°C. Dielectric is polypropylene, insulation resistance is ≥30,000 MΩ×µF at 25°C, and self-inductance is <1 nH per mm of lead spacing. Life expectancy is 30,000 hours at VAC.

Datasheet Summary
Powered by GS/AI

The 153PSB302K2H is a radial lead, high current, low ESR film capacitor for high pulse applications such as induction heaters and switching power supplies. It has a 3000 V DC voltage rating and 0.015 µF capacitance with ±10% tolerance. Maximum dv/dt is 4350 V/µs, and typical ESR is 38 mΩ at 100 kHz and +25°C. The rise time rating is 3 A RMS ripple current. Dimensions are 32 mm × 20 mm × 11 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. The case is flame-retardant plastic with epoxy resin (UL94V-0) and lead-free tinned copper leads. Operating temperature is -40°C to +100°C. Dielectric is polypropylene, insulation resistance is ≥30,000 MΩ×µF at 25°C, and self-inductance is <1 nH per mm of lead spacing. Life expectancy is 30,000 hours at VAC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 153PSB302K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
153PSB302K2H
Film Paper Film Capacitors 153PSB302K2H
For New Design: Yes Capacitance: 15 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 38 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 15 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 38 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 153PSB302K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
153PSB302K2H
Capacitors - Film Capacitors 153PSB302K2H
CAP FILM 0.015UF 10% 3KVDC RAD

CAP FILM 0.015UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 153PSB302K2H 153PSB302K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 2002-103MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers