Cornell DubilierFilm Paper Film Capacitors153PSB202K2G
Description
For New Design: Yes
Capacitance: 15 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 3600
ESR: 38 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 3600
ESR: 38 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 153PSB202K2G is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in switching supplies and induction heaters. It is rated for 2000 VDC, with a capacitance of 0.015 µF, maximum dv/dt of 3600 V/µs, and ESR of 38 mΩ at 100 kHz and 25°C. It measures 26.5 mm × 16 mm × 7 mm with 2 leads spaced 22.5 mm apart, terminated in lead-free tinned copper. Operating temperature range is -40°C to +100°C for the PSB variant. The dielectric is double metallized polypropylene with a UL94V-0 flame-retardant epoxy coating. Insulation resistance is 30 GΩ × µF at 25°C with 300 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. Failure rate is 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 153PSB202K2G is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in switching supplies and induction heaters. It is rated for 2000 VDC, with a capacitance of 0.015 µF, maximum dv/dt of 3600 V/µs, and ESR of 38 mΩ at 100 kHz and 25°C. It measures 26.5 mm × 16 mm × 7 mm with 2 leads spaced 22.5 mm apart, terminated in lead-free tinned copper. Operating temperature range is -40°C to +100°C for the PSB variant. The dielectric is double metallized polypropylene with a UL94V-0 flame-retardant epoxy coating. Insulation resistance is 30 GΩ × µF at 25°C with 300 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. Failure rate is 300 per billion component hours.