The 153PPS302K is an axial lead metallized polypropylene film capacitor for high voltage, high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 3000 V with a surge voltage of 4000 V, and an AC voltage rating of 750 V at 50/60 Hz. The capacitance is 0.015 µF with a tolerance of ±10% at 1 kHz and 25°C. It has a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF at 25°C. The capacitor measures 14 mm in diameter and 34 mm in length, with lead spacing inducing self inductance under 1 nH per mm. It operates from -40°C to +85°C, has a life expectancy of 100,000 hours at 70°C and rated DC voltage, and uses flame-retardant polyester tape and epoxy resin encapsulation with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |