The 153PPS252KG is an axial lead, metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 2500 VDC, surge voltage of 3300 VDC, and AC voltage rating of 700 VAC at 50/60 Hz. Capacitance is 0.015 µF with ±10% tolerance at 1 kHz and 25°C. Dissipation factor is ≤0.0001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ·µF at 25°C and 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Dimensions are 13 mm in diameter and 29 mm in length. The capacitor is certified with UL 501 flame-retardant tape wrap and UL94V0 epoxy end fill. Life expectancy is 100,000 hours at rated DC voltage and 70°C. RMS ripple current is 2 A at 100 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPS252KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |