The 153PPR102KE is a radial metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 1000 VDC with a capacitance of 0.015 µF. It measures 18x12x6 mm with a lead spacing of 15 mm and 0.8 mm lead diameter. The capacitor supports a maximum dv/dt of 3300 V/µs and operates within a temperature range of -55°C to +105°C. It features flame-retardant plastic housing with epoxy resin fill, lead-free tinned copper leads, and an insulation resistance of at least 100,000 MΩ at 25°C for capacitances below 0.33 µF. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor not exceeding 0.05% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPR102KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |