The 153PPB202K is a metallized polypropylene film capacitor for high pulse current applications, such as snubber circuits. It has a 2000 VDC rating, 0.015 µF capacitance, and 22.5 mm lead spacing. Its dimensions are 26.5 mm × 18.5 mm × 10 mm with 0.8 mm leads. It operates from -55°C to +105°C, with insulation resistance of 30,000 MΩ×µF at 25°C and self-inductance under 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C. The case uses UL 94V-0 rated epoxy resin. The part meets a 2000-hour load life test at 85°C with 125% rated voltage, maintaining ≤1% capacitance change and dissipation factor under 0.001 at 1 kHz.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.015UF 10% 2KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 153PPB202K | 153PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF |