Cornell Dubilier Film Capacitors 152MWS103KT

Description
1500pF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial
Request a Quote Datasheet
Description
1500pF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 152MWS103KT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
152MWS103KT-ND
Film Capacitors 152MWS103KT-ND
1500pF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial

1500pF Film Capacitor 1200V (1.2kV) 10000V (10kV) Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 152MWS103KT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
152MWS103KT
Capacitors - Film Capacitors 152MWS103KT
CAP FILM 1500PF 10% 10KVDC AXIAL

CAP FILM 1500PF 10% 10KVDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 152MWS103KT-ND 152MWS103KT
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers