Knowles Feed Through, Pass Through Capacitors 1410Y1000563MXTE03

Description
0.056µF ±20% 100V Ceramic Capacitor X7R (2R1) 1410 (3727 Metric)
Request a Quote Datasheet
Description
0.056µF ±20% 100V Ceramic Capacitor X7R (2R1) 1410 (3727 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1410Y1000563MXTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1410Y1000563MXTE03-ND
Feed Through, Pass Through Capacitors 1410Y1000563MXTE03-ND
0.056µF ±20% 100V Ceramic Capacitor X7R (2R1) 1410 (3727 Metric)

0.056µF ±20% 100V Ceramic Capacitor X7R (2R1) 1410 (3727 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1410Y1000563MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1410Y1000563MXTE03
Ceramic Capacitors 1410Y1000563MXTE03
CAP CER 0.056UF 100V X7R 1410

CAP CER 0.056UF 100V X7R 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1410Y1000563MXTE03-ND 1410Y1000563MXTE03
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers