Knowles Feed Through, Pass Through Capacitors 1410Y1000104METE03

Description
0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1345-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1345-1-ND
Feed Through, Pass Through Capacitors 1608-1345-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1345-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1345-6-ND
Feed Through, Pass Through Capacitors 1608-1345-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1345-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1345-2-ND
Feed Through, Pass Through Capacitors 1608-1345-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1410 (3727 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1410Y1000104METE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1410Y1000104METE03
Ceramic Capacitors 1410Y1000104METE03
CAP CER 0.1UF 100V X7R 1410

CAP CER 0.1UF 100V X7R 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1345-1-ND 1608-1345-6-ND 1410Y1000104METE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details