DESTACO Vacuum Cup 1331053

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . Item 1331053 is a 65.0 x 170.0 mm Oval Bellows made from Polyurethane. The cup is Red with a 55 durometer and has a operating temperature range of 10 to 49 °C for 15-59 seconds. The vacuum connection is a Female Thread 3/8 G
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . Item 1331053 is a 65.0 x 170.0 mm Oval Bellows made from Polyurethane. The cup is Red with a 55 durometer and has a operating temperature range of 10 to 49 °C for 15-59 seconds. The vacuum connection is a Female Thread 3/8 G

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - 1331053 - Reid Supply
Norton Shores, MI, United States
Vacuum Cup
1331053
Vacuum Cup 1331053
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . Item 1331053 is a 65.0 x 170.0 mm Oval Bellows made from Polyurethane. The cup is Red with a 55 durometer and has a operating temperature range of 10 to 49 °C for 15-59 seconds. The vacuum connection is a Female Thread 3/8 G

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. Item 1331053 is a 65.0 x 170.0 mm Oval Bellows made from Polyurethane. The cup is Red with a 55 durometer and has a operating temperature range of 10 to 49 °C for 15-59 seconds. The vacuum connection is a Female Thread 3/8 G

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Lifting and Rigging Attachments
Product Number 1331053
Product Name Vacuum Cup
Product Type Vacuum Lifter
Unlock Full Specs
to access all available technical data

Similar Products

Endless Slings - EN1-J904N-T5-8 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 12.5 tons (11.34 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 8 - 230800800300110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 3.09 tons (2.8 metric tons)
View Details
Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details