DESTACO Vacuum Generator 1327952

Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Spring Cup Mount mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.
Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Spring Cup Mount mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 1327952 - Reid Supply
Norton Shores, MI, United States
Vacuum Generator
1327952
Vacuum Generator 1327952
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Spring Cup Mount mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer.


. Item N/A features a Spring Cup Mount mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Pumps and Vacuum Generators
Product Number 1327952
Product Name Vacuum Generator
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 305-IC Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
Vacuum Generators - 2036142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details