DESTACO Vacuum Generator 1327947

Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Ball mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.
Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Ball mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 1327947 - Reid Supply
Norton Shores, MI, United States
Vacuum Generator
1327947
Vacuum Generator 1327947
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Ball mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer.


. Item N/A features a Ball mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Pumps and Vacuum Generators
Product Number 1327947
Product Name Vacuum Generator
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
Vacuum Generators - 2039653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details