The 125PMB202K# is a metallized polypropylene power film capacitor designed for snubber applications in inverters, converters, and switching power supplies. It has a working DC voltage rating of 2000 V, a capacitance of 1.2 µF, and a maximum AC voltage rating of 700 V. The capacitor features lug terminals with dimensions of 57.5 mm × 50 mm × 35 mm, and is constructed with double metallized film and internal series connections. It operates within a temperature range of -40°C to +100°C, has a dissipation factor of 0.09% at 1 kHz and 25°C, and exhibits a capacitance tolerance of ±10%. The dielectric is polypropylene, and the unit is coated in a flame-retardant plastic box (UL94V-0) with lead-free tinned copper leads. Its life expectancy is 100,000 hours at rated DC voltage. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |