Knowles Ceramic Capacitors 1210Y6300393MXT

Description
0.039µF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y6300393MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y6300393MXT-ND
Ceramic Capacitors 1210Y6300393MXT-ND
0.039µF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.039µF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210Y6300393MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers