Win Source Part Number: 1108118-1210Y6300104
Category: Capacitors>Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination, High Voltage
Package: Tape & Reel (TR)
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R (2R1)
Ratings: AEC-Q200
Thickness (Max): 0.079" (2.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1608-1210Y6300104KST
Base Product Number: 1210Y
0.1µF ±10% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1108118-1210Y6300104KST | 1608-1210Y6300104KSTTR-ND |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 630 volts | 630 volts |