Knowles Precision Devices Ceramic Capacitors 1210Y6300102MXT

Description
1000pF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y6300102MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y6300102MXT-ND
Ceramic Capacitors 1210Y6300102MXT-ND
1000pF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

1000pF ±20% 630V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y6300102MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y6300102MXT
Ceramic Capacitors 1210Y6300102MXT
CAP CER 1000PF 630V X7R 1210

CAP CER 1000PF 630V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y6300102MXT-ND 1210Y6300102MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details