Knowles Precision Devices Ceramic Capacitors 1210Y5000683KXT

Description
0.068µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y5000683KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000683KXTTR-ND
Ceramic Capacitors 1608-1210Y5000683KXTTR-ND
0.068µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y5000683KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000683KXTDKR-ND
Ceramic Capacitors 1608-1210Y5000683KXTDKR-ND
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y5000683KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000683KXTCT-ND
Ceramic Capacitors 1608-1210Y5000683KXTCT-ND
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1210Y5000683KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y5000683KXT
Ceramic Capacitors 1210Y5000683KXT
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1210Y5000683KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1210Y5000683KXT
Capacitors - Ceramic Capacitors 1210Y5000683KXT
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1210Y5000683KXTTR-ND 1608-1210Y5000683KXTDKR-ND 1210Y5000683KXT 1210Y5000683KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details