Knowles Precision Devices Ceramic Capacitors 1210Y5000223KXT

Description
CAP CER 0.022UF 500V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.022UF 500V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y5000223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000223KXTCT-ND
Ceramic Capacitors 1608-1210Y5000223KXTCT-ND
CAP CER 0.022UF 500V X7R 1210

CAP CER 0.022UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y5000223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000223KXTTR-ND
Ceramic Capacitors 1608-1210Y5000223KXTTR-ND
0.022µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.022µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y5000223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y5000223KXTDKR-ND
Ceramic Capacitors 1608-1210Y5000223KXTDKR-ND
CAP CER 0.022UF 500V X7R 1210

CAP CER 0.022UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1210Y5000223KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y5000223KXT
Ceramic Capacitors 1210Y5000223KXT
CAP CER 0.022UF 500V X7R 1210

CAP CER 0.022UF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1210Y5000223KXTCT-ND 1608-1210Y5000223KXTDKR-ND 1210Y5000223KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details