Knowles 0.1UF 500V Capacitor 1210Y5000104KXT

Description
CAP CER 0.1UF 500V X7R 1210 Product overview: 1210Y5000104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210Y5000104KXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 500V X7R 1210 Product overview: 1210Y5000104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210Y5000104KXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 500V Capacitor
60-1210Y5000104KXT
0.1UF 500V Capacitor 60-1210Y5000104KXT
CAP CER 0.1UF 500V X7R 1210 Product overview: 1210Y5000104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210Y5000104KXT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 500V X7R 1210 Product overview: 1210Y5000104KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210Y5000104KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1210Y5000104KXT - 905238-1210Y5000104KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210Y5000104KXT
905238-1210Y5000104KXT
Ceramic Capacitors - 1210Y5000104KXT 905238-1210Y5000104KXT
Manufacturer: Knowles Syfer Win Source Part Number: 905238-1210Y5000104K XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Family Name: 1210Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-1108-3-ND, 1608-1108-2, 1608-1108-1, 1608-1108-3, 1608-1108-6

Manufacturer: Knowles Syfer
Win Source Part Number: 905238-1210Y5000104KXT
Series: FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1210Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-1108-3-ND, 1608-1108-2, 1608-1108-1, 1608-1108-3, 1608-1108-6

Buy Now Datasheet
Ceramic Capacitors - 1608-1108-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1108-6-ND
Ceramic Capacitors 1608-1108-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1108-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1108-1-ND
Ceramic Capacitors 1608-1108-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1108-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1108-2-ND
Ceramic Capacitors 1608-1108-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y5000104KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y5000104KXT
Ceramic Capacitors 1210Y5000104KXT
CAP CER 0.1UF 500V X7R 1210

CAP CER 0.1UF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1210Y5000104KXT 905238-1210Y5000104KXT 1608-1108-6-ND 1608-1108-1-ND 1210Y5000104KXT
Product Name 0.1UF 500V Capacitor Ceramic Capacitors - 1210Y5000104KXT Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details