Knowles Precision Devices Ceramic Capacitors 1210Y2500224KST

Description
CAP CER AUTOMOTIVE
Request a Quote Datasheet
Description
CAP CER AUTOMOTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y2500224KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y2500224KSTCT-ND
Ceramic Capacitors 1608-1210Y2500224KSTCT-ND
CAP CER AUTOMOTIVE

CAP CER AUTOMOTIVE

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y2500224KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y2500224KSTDKR-ND
Ceramic Capacitors 1608-1210Y2500224KSTDKR-ND
CAP CER AUTOMOTIVE

CAP CER AUTOMOTIVE

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y2500224KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y2500224KSTTR-ND
Ceramic Capacitors 1608-1210Y2500224KSTTR-ND
0.22µF ±10% 250V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210Y2500224KSTCT-ND 1608-1210Y2500224KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details