Knowles Precision Devices Ceramic Capacitors 1210Y2000330JFT

Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y2000330JFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y2000330JFT-ND
Ceramic Capacitors 1210Y2000330JFT-ND
33pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

33pF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210Y2000330JFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details