Knowles Ceramic Capacitors 1210Y2000224KXT

Description
0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1473-1-ND
Ceramic Capacitors 1608-1473-1-ND
0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1473-2-ND
Ceramic Capacitors 1608-1473-2-ND
0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1473-6-ND
Ceramic Capacitors 1608-1473-6-ND
0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.22µF ±10% 200V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y2000224KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y2000224KXT
Ceramic Capacitors 1210Y2000224KXT
CAP CER 0.22UF 200V X7R 1210

CAP CER 0.22UF 200V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1473-1-ND 1608-1473-6-ND 1210Y2000224KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details