Knowles Precision Devices Ceramic Capacitors 1210Y2000222JDT

Description
2200pF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y2000222JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y2000222JDT-ND
Ceramic Capacitors 1210Y2000222JDT-ND
2200pF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210Y2000222JDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details