Knowles Ceramic Capacitors 1210Y1K50682KST

Description
1210 1500VDC 6.8NF 10% X7R(2R1)
Request a Quote Datasheet
Description
1210 1500VDC 6.8NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y1K50682KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y1K50682KSTTR-ND
Ceramic Capacitors 1608-1210Y1K50682KSTTR-ND
1210 1500VDC 6.8NF 10% X7R(2R1)

1210 1500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y1K50682KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y1K50682KSTCT-ND
Ceramic Capacitors 1608-1210Y1K50682KSTCT-ND
1210 1500VDC 6.8NF 10% X7R(2R1)

1210 1500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y1K50682KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y1K50682KSTDKR-ND
Ceramic Capacitors 1608-1210Y1K50682KSTDKR-ND
1210 1500VDC 6.8NF 10% X7R(2R1)

1210 1500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210Y1K50682KSTTR-ND 1608-1210Y1K50682KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers