Multilayer Ceramic Capacitors MLCC - SMD/SMT Multi-Layered Ceramic Capacitor Product overview: 1210Y1K50102KXT from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210Y1K50102KXT can be used for catalog matching and distributor lookup.
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Manufacturer: Knowles Syfer
Win Source Part Number: 905237-1210Y1K50102K
Series: FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1210Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1210Y1K50102KXT | 1210Y1K50102KXT-ND | 905237-1210Y1K50102KXT |
| Product Name | SMD Capacitor | Ceramic Capacitors | Ceramic Capacitors - 1210Y1K50102KXT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVAC | 1500 to ? volts | 1500 volts |