Knowles Precision Devices Ceramic Capacitors 1210Y1K20331JXT

Description
330pF ±5% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
330pF ±5% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y1K20331JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y1K20331JXT-ND
Ceramic Capacitors 1210Y1K20331JXT-ND
330pF ±5% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

330pF ±5% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210Y1K20331JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details