Knowles Precision Devices Ceramic Capacitors 1210Y1K00223KXT

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y1K00223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y1K00223KXTTR-ND
Ceramic Capacitors 1608-1210Y1K00223KXTTR-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y1K00223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y1K00223KXTDKR-ND
Ceramic Capacitors 1608-1210Y1K00223KXTDKR-ND
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y1K00223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y1K00223KXTCT-ND
Ceramic Capacitors 1608-1210Y1K00223KXTCT-ND
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210Y1K00223KXTTR-ND 1608-1210Y1K00223KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details