Knowles Ceramic Capacitors 1210Y1000473KET

Description
0.047µF ±10% 100V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y1000473KET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y1000473KET-ND
Ceramic Capacitors 1210Y1000473KET-ND
0.047µF ±10% 100V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210Y1000473KET-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details