Knowles Precision Devices Ceramic Capacitors 1210Y1000472MDT

Description
4700pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y1000472MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y1000472MDT-ND
Ceramic Capacitors 1210Y1000472MDT-ND
4700pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y1000472MDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y1000472MDT
Ceramic Capacitors 1210Y1000472MDT
CAP CER 4700PF 100V X7R 1210

CAP CER 4700PF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y1000472MDT-ND 1210Y1000472MDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers