Knowles Ceramic Capacitors 1210Y1000224KXT

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1099-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1099-1-ND
Ceramic Capacitors 1608-1099-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1099-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1099-6-ND
Ceramic Capacitors 1608-1099-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1099-2-ND
Ceramic Capacitors 1608-1099-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y1000224KXT - 1001270-1210Y1000224KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210Y1000224KXT
1001270-1210Y1000224KXT
Ceramic Capacitors - 1210Y1000224KXT 1001270-1210Y1000224KXT
Manufacturer: Knowles Syfer Win Source Part Number: 1001270-1210Y1000224 KXT Packaging: Reel - TR Features: Soft Termination Voltage Rating: 100V Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.079" (2.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 1001270-1210Y1000224KXT
Packaging: Reel - TR
Features: Soft Termination
Voltage Rating: 100V
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.079" (2.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1099-1-ND 1608-1099-6-ND 1001270-1210Y1000224KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1210Y1000224KXT
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers