Knowles Ceramic Capacitors 1210Y0500474KXT

Description
CAP CER 0.47UF 50V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.47UF 50V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y0500474KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y0500474KXTCT-ND
Ceramic Capacitors 1608-1210Y0500474KXTCT-ND
CAP CER 0.47UF 50V X7R 1210

CAP CER 0.47UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y0500474KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y0500474KXTDKR-ND
Ceramic Capacitors 1608-1210Y0500474KXTDKR-ND
CAP CER 0.47UF 50V X7R 1210

CAP CER 0.47UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210Y0500474KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y0500474KXTTR-ND
Ceramic Capacitors 1608-1210Y0500474KXTTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210Y0500474KXTCT-ND 1608-1210Y0500474KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers