Knowles Ceramic Capacitors 1210Y0500474JXT

Description
0.47µF ±5% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y0500474JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y0500474JXT-ND
Ceramic Capacitors 1210Y0500474JXT-ND
0.47µF ±5% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.47µF ±5% 50V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y0500474JXT - 760317-1210Y0500474JXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210Y0500474JXT
760317-1210Y0500474JXT
Ceramic Capacitors - 1210Y0500474JXT 760317-1210Y0500474JXT
Manufacturer: Knowles Syfer Win Source Part Number: 760317-1210Y0500474J XT Series: FlexiCap Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1210 Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±5% Temperature Coefficient: X7R (2R1) Family Name: 1210 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1210Y0500474JER; 1210Y0500474JET; C1210C474J5RACTM; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 760317-1210Y0500474JXT
Series: FlexiCap
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination
Package: 1210
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±5%
Temperature Coefficient: X7R (2R1)
Family Name: 1210
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): 1210Y0500474JER; 1210Y0500474JET; C1210C474J5RACTM;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1210Y0500474JXT-ND 760317-1210Y0500474JXT
Product Name Ceramic Capacitors Ceramic Capacitors - 1210Y0500474JXT
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers