Knowles Precision Devices Ceramic Capacitors 1210Y0250824MXT

Description
0.82µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.82µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y0250824MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y0250824MXT-ND
Ceramic Capacitors 1210Y0250824MXT-ND
0.82µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.82µF ±20% 25V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y0250824MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y0250824MXT
Ceramic Capacitors 1210Y0250824MXT
CAP CER 0.82UF 25V X7R 1210

CAP CER 0.82UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y0250824MXT-ND 1210Y0250824MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details