10000pF ±2% 25V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1210Y0250103GFT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) |
| WVDC | 25 volts |