Knowles Ceramic Capacitors 1210Y0100682FCT

Description
6800pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet
Description
6800pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y0100682FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y0100682FCT-ND
Ceramic Capacitors 1210Y0100682FCT-ND
6800pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

6800pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y0100682FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y0100682FCT
Ceramic Capacitors 1210Y0100682FCT
CAP CER 6800PF 10V C0G/NP0 1210

CAP CER 6800PF 10V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y0100682FCT-ND 1210Y0100682FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers