Knowles Electronics, LLC. Ceramic Capacitors - 1210N103F101NT 1210N103F101NT

Description
Manufacturer: Knowles Novacap Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973907-1210N103F101N T Termination: SMD/SMT Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 1210 Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 1210
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973907-1210N103F101N T Termination: SMD/SMT Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 1210 Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210N103F101NT - 973907-1210N103F101NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210N103F101NT
973907-1210N103F101NT
Ceramic Capacitors - 1210N103F101NT 973907-1210N103F101NT
Manufacturer: Knowles Novacap Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973907-1210N103F101N T Termination: SMD/SMT Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 1210 Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 1210

Manufacturer: Knowles Novacap
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973907-1210N103F101NT
Termination: SMD/SMT
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 1210
Case / Package: 3225
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 1210

Buy Now
Singapore, Singapore
SMD 0.01uF 100V Capacitor
60-1210N103F101NT
SMD 0.01uF 100V Capacitor 60-1210N103F101NT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100V 1% Product overview: 1210N103F101NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210N103F101NT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.01uF 100V 1% Product overview: 1210N103F101NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210N103F101NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 973907-1210N103F101NT 60-1210N103F101NT
Product Name Ceramic Capacitors - 1210N103F101NT SMD 0.01uF 100V Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 1 (+/- %)
WVDC 100 volts
WVAC 100 volts 100 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details