Knowles Ceramic Capacitors 1210J6300663JKTVM2

Description
1210 630VDC 66NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 630VDC 66NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J6300663JKTVM2TR-ND - DigiKey
Thief River Falls, MN, United States
1210 630VDC 66NF 5% C0G/NP0(1B)

1210 630VDC 66NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300663JKTVM2DKR-ND - DigiKey
Thief River Falls, MN, United States
1210 630VDC 66NF 5% C0G/NP0(1B)

1210 630VDC 66NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300663JKTVM2CT-ND - DigiKey
Thief River Falls, MN, United States
1210 630VDC 66NF 5% C0G/NP0(1B)

1210 630VDC 66NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J6300663JKTVM2TR-ND 1608-1210J6300663JKTVM2DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y3K00680JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details