Knowles Ceramic Capacitors 1210J5000821MDT

Description
820pF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
820pF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J5000821MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J5000821MDT-ND
Ceramic Capacitors 1210J5000821MDT-ND
820pF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

820pF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J5000821MDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J5000821MDT
Ceramic Capacitors 1210J5000821MDT
CAP CER 820PF 500V X7R 1210

CAP CER 820PF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J5000821MDT-ND 1210J5000821MDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers