Knowles Ceramic Capacitors 1210J5000683KXT

Description
CAP CER 0.068UF 500V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.068UF 500V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J5000683KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J5000683KXTCT-ND
Ceramic Capacitors 1608-1210J5000683KXTCT-ND
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J5000683KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J5000683KXTTR-ND
Ceramic Capacitors 1608-1210J5000683KXTTR-ND
0.068µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J5000683KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J5000683KXTDKR-ND
Ceramic Capacitors 1608-1210J5000683KXTDKR-ND
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1210J5000683KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J5000683KXT
Ceramic Capacitors 1210J5000683KXT
CAP CER 0.068UF 500V X7R 1210

CAP CER 0.068UF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1210J5000683KXTCT-ND 1608-1210J5000683KXTDKR-ND 1210J5000683KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details