Knowles Ceramic Capacitors 1210J5000332JXT

Description
3300pF ±5% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J5000332JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J5000332JXT-ND
Ceramic Capacitors 1210J5000332JXT-ND
3300pF ±5% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

3300pF ±5% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210J5000332JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210J5000332JXT
Ceramic Capacitors 1210J5000332JXT
CAP CER 3300PF 500V X7R 1210

CAP CER 3300PF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210J5000332JXT-ND 1210J5000332JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers