Knowles Precision Devices Ceramic Capacitors 1210J5000223KXT

Description
CAP CER 0.022UF 500V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.022UF 500V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J5000223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J5000223KXTDKR-ND
Ceramic Capacitors 1608-1210J5000223KXTDKR-ND
CAP CER 0.022UF 500V X7R 1210

CAP CER 0.022UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J5000223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J5000223KXTTR-ND
Ceramic Capacitors 1608-1210J5000223KXTTR-ND
0.022µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.022µF ±10% 500V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J5000223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J5000223KXTCT-ND
Ceramic Capacitors 1608-1210J5000223KXTCT-ND
CAP CER 0.022UF 500V X7R 1210

CAP CER 0.022UF 500V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J5000223KXTDKR-ND 1608-1210J5000223KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2406-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details