Knowles Precision Devices Ceramic Capacitors 1210J5000180FCT

Description
18pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet
Description
18pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210J5000180FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210J5000180FCT-ND
Ceramic Capacitors 1210J5000180FCT-ND
18pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

18pF ±1% 500V Ceramic Capacitor C0G, NP0 (1B) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1210J5000180FCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details