Knowles Precision Devices Ceramic Capacitors 1210J5000103KXT

Description
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1095-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1095-2-ND
Ceramic Capacitors 1608-1095-2-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1095-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1095-6-ND
Ceramic Capacitors 1608-1095-6-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1095-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1095-1-ND
Ceramic Capacitors 1608-1095-1-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1210J5000103KXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1210J5000103KXT
Capacitors - Ceramic Capacitors 1210J5000103KXT
CAP CER 10000PF 500V X7R 1210

CAP CER 10000PF 500V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1095-2-ND 1608-1095-6-ND 1210J5000103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details