Knowles Precision Devices Ceramic Capacitors 1210J2K00472MXT

Description
CAP CER 4700PF 2KV X7R 1210
Request a Quote Datasheet
Description
CAP CER 4700PF 2KV X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J2K00472MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J2K00472MXTDKR-ND
Ceramic Capacitors 1608-1210J2K00472MXTDKR-ND
CAP CER 4700PF 2KV X7R 1210

CAP CER 4700PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J2K00472MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J2K00472MXTTR-ND
Ceramic Capacitors 1608-1210J2K00472MXTTR-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J2K00472MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J2K00472MXTCT-ND
Ceramic Capacitors 1608-1210J2K00472MXTCT-ND
CAP CER 4700PF 2KV X7R 1210

CAP CER 4700PF 2KV X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J2K00472MXTDKR-ND 1608-1210J2K00472MXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details