Knowles Precision Devices Ceramic Capacitors 1210J2K00272JXT

Description
2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1094-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1094-6-ND
Ceramic Capacitors 1608-1094-6-ND
2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1094-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1094-2-ND
Ceramic Capacitors 1608-1094-2-ND
2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1094-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1094-1-ND
Ceramic Capacitors 1608-1094-1-ND
2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1094-6-ND 1608-1094-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details